DS/IEC 767
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type beta format
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 1 January 1986 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Video systems): | 33.160.40 |
scope:
The standard applies to magnetic video recording using 12.70 mm (0,5 in) tape cassettes on two-head helical-scan video-cassette recorders. Gives dimensional and other characteristics to permit the inter-changeability of recorded cassettes. The requirements given relate to the 525 line-60 field and 625-50 field system.
Document History
DS/IEC 767
January 1, 1986
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type beta format
The standard applies to magnetic video recording using 12.70 mm (0,5 in) tape cassettes on two-head helical-scan video-cassette recorders. Gives dimensional and other characteristics to permit the...