DIN EN ISO 10555-5
Intravascular catheters - Sterile and single-use catheters - Part 5: Over-needle peripheral catheters (ISO 10555-5:2013); German version EN ISO 10555-5:2013
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
Dieser Teil der ISO 10555 legt Anforderungen an periphere intravaskuläre Katheter mit innen liegender Kanüle fest, die für den Zugang in das periphere Gefäßsystem vorgesehen sind, steril geliefert werden und zur einmaligen Verwendung bestimmt sind.
Document History
DIN EN ISO 10555-5
November 1, 2013
Intravascular catheters - Sterile and single-use catheters - Part 5: Over-needle peripheral catheters (ISO 10555-5:2013); German version EN ISO 10555-5:2013
Dieser Teil der ISO 10555 legt Anforderungen an periphere intravaskuläre Katheter mit innen liegender Kanüle fest, die für den Zugang in das periphere Gefäßsystem vorgesehen sind, steril geliefert...
October 1, 2011
Intravascular catheters - Sterile and single-use catheters - Part 5: Over-needle peripheral catheters (ISO/DIS 10555-5:2011); German version prEN ISO 10555-5:2011
A description is not available for this item.
December 1, 2000
Sterile, single-use intravascular catheters - Part 5: Over-needle peripheral catheters (ISO 10555-5:1996 + AMD 1:2000) (including corrigendum AC:1999 and AMD A1:2000); German version EN ISO 10555-5:1997 + AC:1999 + A1:2000
A description is not available for this item.
November 1, 1997
Sterile, single-use intravascular catheters - Part 5: Over-needle peripheral catheters (ISO 10555-5:1996); German version EN ISO 10555-5-1997
A description is not available for this item.