DIN EN 10303
Thin magnetic steel sheet and strip for use at medium frequencies; German version prEN 10303:2013
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2013 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steels with special magnetic properties): | 77.140.40 |
Document History
February 1, 2016
Thin magnetic steel strip and sheet for use at medium frequencies; German version EN 10303:2015
Die vorliegende Europäische Norm enthält die Anforderungen an dünnes nichtkornorientiertes Elektroband und -blech der Nenndicken 0,05 mm; 0,10 mm; 0,15 mm; 0,20 mm; 0,25 mm; 0,27 mm; 0,30 mm und 0,35...
DIN EN 10303
November 1, 2013
Thin magnetic steel sheet and strip for use at medium frequencies; German version prEN 10303:2013
A description is not available for this item.
July 1, 2001
Thin magnetic steel sheet and strip for use at medium frequencies; German version EN 10303:2001
A description is not available for this item.