DIN EN 10303

Thin magnetic steel sheet and strip for use at medium frequencies; German version EN 10303:2001

inactive
Organization: DIN
Publication Date: 1 July 2001
Status: inactive
Page Count: 13
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels with special magnetic properties): 77.140.40

Document History

February 1, 2016
Thin magnetic steel strip and sheet for use at medium frequencies; German version EN 10303:2015
Die vorliegende Europäische Norm enthält die Anforderungen an dünnes nichtkornorientiertes Elektroband und -blech der Nenndicken 0,05 mm; 0,10 mm; 0,15 mm; 0,20 mm; 0,25 mm; 0,27 mm; 0,30 mm und 0,35...
November 1, 2013
Thin magnetic steel sheet and strip for use at medium frequencies; German version prEN 10303:2013
A description is not available for this item.
DIN EN 10303
July 1, 2001
Thin magnetic steel sheet and strip for use at medium frequencies; German version EN 10303:2001
A description is not available for this item.
Advertisement