CEI EN 61300-2-14
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-14: Tests - High optical power
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur during operation.
NOTE General information and guidance concerning relevant test and measurement procedures is contained in IEC 61300-1
Document History
November 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-14: Tests - High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand exposure to the optical power which occurs...
CEI EN 61300-2-14
September 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-14: Tests - High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur...
March 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Optical power handling and damage threshold characterization
Lo scopo di questa parte della serie di Norme EN 61300 è quello di caratterizzare la robustezza di un componente passivo per fibre ottiche o di un dispositivo di interconnessione rispetto a possibili...
December 1, 1997
Dispositivi di interconnessione e componenti passivi per fibre ottiche. Procedure di prova e di misura fondamentali - Parte 2-14: Prove - Potenza massima di ingresso
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...