CEI EN 61753-059-2
Fibre optic interconnecting devices and passive components - Performance standard Part 059-2: Single-mode fibre plug-receptacle style optical limiter for category C - Controlled environment
| Organization: | CEI |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which an optical power limiter needs to satisfy in order to be categorized as meeting the requirements of single mode fibre plug-receptable style optical limiter used in controlled environments. IEC 60869-1, contains the generic specification of the optical limiter. Optical performances specified in this standard relate to plug-receptacle style configurations optical power limiters only.
Document History