DIN EN 3375-012

Aerospace series - Cable, electrical, for digital data transmission - Part 012: Single braid - Star Quad 100 ohms - 260 °C - Type KH - Product standard; German and English version FprEN 3375-012:2013

inactive
Organization: DIN
Publication Date: 1 November 2013
Status: inactive
Page Count: 29
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KH, intended for high speed (100 Mbit/s) full duplex Ethernet networks.

Linked to this particular application, the operating temperatures of the cable are between - 65 °C and 260 °C.

This cable is laser markable, this marking satisfies the requirements of EN 3838.

The characteristics impedance must be (100 ± 15) Ω.

Document History

May 1, 2014
Aerospace series - Cable, electrical, for digital data transmission - Part 012: Single braid - Star Quad 100 ohms - 260 °C - Type KH - Product standard; German and English version EN 3375-012:2013
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KH, intended for high speed (100 Mbit/s) full duplex Ethernet...
DIN EN 3375-012
November 1, 2013
Aerospace series - Cable, electrical, for digital data transmission - Part 012: Single braid - Star Quad 100 ohms - 260 °C - Type KH - Product standard; German and English version FprEN 3375-012:2013
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KH, intended for high speed (100 Mbit/s) full duplex Ethernet...

References

Advertisement