DIN EN 3375-012
Aerospace series - Cable, electrical, for digital data transmission - Part 012: Single braid - Star Quad 100 ohms - 260 °C - Type KH - Product standard; German and English version EN 3375-012:2013
| Organization: | DIN |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KH, intended for high speed (100 Mbit/s) full duplex Ethernet networks.
Linked to this particular application, the operating temperatures of the cable are between - 65 °C and 260 °C.
This cable is laser markable, this marking satisfies the requirements of EN 3838.
The characteristics impedance must be (100 ± 15) Ω.
Document History