SNV - SN EN 13906-1
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1: Compression springs
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Springs): | 21.160 |
scope:
This European Standard specifies the calculation and design of cold and hot coiled cylindrical helical compression springs with a linear characteristic, made from round wire and bar of constant diameter with values according to Table 1, and in respect of which the principal loading is applied in the direction of the spring axis.
Document History
SN EN 13906-1
September 1, 2013
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1: Compression springs
This European Standard specifies the calculation and design of cold and hot coiled cylindrical helical compression springs with a linear characteristic, made from round wire and bar of constant...
March 1, 2002
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1: Compression springs
A description is not available for this item.