SNV - SN EN ISO 217

Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction

active, Most Current
Organization: SNV
Publication Date: 1 October 2013
Status: active
Page Count: 14
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to sizes as given in ISO 216 and establishes a system of designation of untrimmed sizes.

This International standard also specifies the method for the indication of machine direction of untrimmed sizes.

Document History

SN EN ISO 217
October 1, 2013
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to sizes as given in ISO 216 and establishes a system of...

References

Advertisement