SNV - SN EN ISO 15626
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which correspond to the quality levels of ISO 5817.
These acceptance levels are applicable to indications classified in accordance with ISO 10863.
Document History
SN EN ISO 15626
October 1, 2013
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
This International Standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which...