DOD - SMD 5962-99541

MICROCIRCUIT, MEMORY, DIGITAL, RADIATIONHARDENED CMOS, 256K X 8-BIT STATIC RAM, MULTICHIP MODULE

active, Most Current
Buy Now
Organization: DOD
Publication Date: 21 December 2005
Status: active
Page Count: 24
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-99541
December 21, 2005
MICROCIRCUIT, MEMORY, DIGITAL, RADIATIONHARDENED CMOS, 256K X 8-BIT STATIC RAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 21, 2005
MICROCIRCUIT, MEMORY, DIGITAL, RADIATIONHARDENED CMOS, 256K X 8-BIT STATIC RAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 26, 1999
MICROCIRCUIT, MEMORY, DIGITAL, RADIATIONHARDENED CMOS, 256K X 8-BIT STATIC RAM, MULTICHIP MODULE
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement