DSF/FprEN ISO 12872

Olive oils and olive-pomace oils - Determination of the 2-glyceryl monopalmitate content (ISO 12872:2010)

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

ISO 12872:2010 specifies a procedure for the determination of the content, as a percentage mass fraction, of 2-glyceryl monopalmitate content in olive oils and olive-pomace oils that are liquid at ambient temperature (20 °C).

Document History

October 3, 2022
Olive oils and olive-pomace oils – Determination of the 2-glyceryl monopalmitate content (ISO 12872:2022)
This document specifies a procedure for the determination of the content, as a percentage mass fraction, of 2-glyceryl monopalmitate in olive oils and olive-pomace oils that are liquid at ambient...
May 8, 2014
Olive oils and olive-pomace oils – Determination of the 2-glyceryl monopalmitate content
ISO 12872:2010 specifies a procedure for the determination of the content, as a percentage mass fraction, of 2-glyceryl monopalmitate content in olive oils and olive-pomace oils that are liquid at...
DSF/FprEN ISO 12872
Olive oils and olive-pomace oils - Determination of the 2-glyceryl monopalmitate content (ISO 12872:2010)
ISO 12872:2010 specifies a procedure for the determination of the content, as a percentage mass fraction, of 2-glyceryl monopalmitate content in olive oils and olive-pomace oils that are liquid at...
Olive oils and olive-pomace oils – Determination of the 2-glyceryl monopalmitate content (ISO/DIS 12872:2022)
ISO 12872:2010 specifies a procedure for the determination of the content, as a percentage mass fraction, of 2-glyceryl monopalmitate content in olive oils and olive-pomace oils that are liquid at...
Advertisement