ASTM International - ASTM E53-07(2013)
Standard Test Method for Determination of Copper in Unalloyed Copper by Gravimetry (Withdrawn 2022)
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
significance And Use:
5.1 This test method for the chemical analysis of copper is primarily intended to test for compliance with compositional specifications. It is assumed that all who use this method will be trained... View More
scope:
1.1 This test method covers the chemical analysis of copper having minimum purity of 99.75 % to 99.95 %.
1.2 This test method covers the electrolytic determination of copper in chemical, electrolytic, and fire refined copper. In this method silver is deposited with the copper, and is reported as copper.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 8.4 and Section 9.
Document History