AHRI 920
Performance Rating of DX-Dedicated Outdoor Air System Units
| Organization: | AHRI |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This standard applies to factory-assembled commercial or industrial DX-Dedicated Outdoor Air System Units as defined in Section 3.
Applicability. ANSI/AHRI Standard 210/240, ANSI/AHRI Standard 340/360, and ANSI/AHRI/ASHRAE ISO Standard 13256-1 shall not apply to commercial or industrial equipment covered by this Standard.
Energy Source. This standard applies to electrically operated, vapor-compression refrigeration systems.
Installation. DX-Dedicated Outdoor Air System Units are intended for ducted or non-ducted installation with field or factory supplied grilles.
Purpose. The purpose of this standard is to establish for DX-Dedicated Outdoor Air System Units: definitions; classifications; test requirements; rating requirements; minimum data requirements for Published Ratings; operating requirements; marking and nameplate data; and conformance conditions.
Intent. This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors and users.
Review and Amendment. This standard is subject to review and amendment as technology advances.
Document History