CENELEC - EN 50332-2
Sound system equipment: Headphones and earphones associated with personal music players - Maximum sound pressure level measurement methodology - Part 2: Matching of sets with headphones if either or both are offered separately, or are offered as one package equipment but with standardised connectors between the two allowing to combine components of different manufacturers or different design
Organization: | CENELEC |
Publication Date: | 1 October 2013 |
Status: | active |
Page Count: | 14 |
ICS Code (Accessories): | 33.160.50 |
ICS Code (Electroacoustics): | 17.140.50 |
scope:
This Part 2 of EN 50332 specifies methods of measuring the
matching values for the use of personal music players and
headphones/earphones
Compared with "one-package sets" the sound pressure level at the
ear cannot be fixed by only one condition but needs at least two
characteristics, one each for player and the headphones/earphones
Requirements for protection against excessive sound pressure
from personal music players are given in EN 60950-1:2006/A12:201