NPFC - MIL-PRF-22097
RESISTORS, VARIABLE, NONWIREWOUND, ADJUSTMENT TYPE, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 31 October 2013 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This specification covers the general requirements for multi-turn lead screw actuated and single turn nonwirewound, variable resistors with a contact bearing uniformly over the entire surface of the entire resistive element, when positioned by the actuator. These resistors are capable of full load operation (where maximum resistance is engaged) at a maximum ambient temperature of 70OC and 85OC, and are capable for continuous operation when properly derated, at a maximum temperature of 125OC and 150OC (see figure 1). These resistors have a resistance of ±10 percent (see 3.1).
intended Use:
Resistors covered by this specification are intended for use in electronic equipment, and are used for matching, balancing, adjusting circuit variables in computers, telemetering equipment, and... View More
Document History