NPFC - MIL-PRF-22097
RESISTORS, VARIABLE, NONWIRE WOUND (ADJUSTMENT TYPE), GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 31 August 2000 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This specification covers the general requirements for multiturn lead screw actuated and single turn nonwire wound, variable resistors with a contact bearing uniformly over the entire surface of the entire resistive element, when positioned by the actuator. These resistors are capable of full load operation (where maximum resistance is engaged) at a maximum ambient temperature of 70°C and 85°C, and are suitable for continuous operation when properly derated, at a maximum temperature of 125°C and 150°C (see figure 1). These resistors have a resistance of ±10 percent (see 3.1).
intended Use:
Resistors covered by this specification are intended for use in electronic equipment, and are used for matching, balancing, adjusting circuit variables in computers, telemetering equipment, and... View More
Document History