CEI EN 61347-1

Lamp controlgear Part 1: General and safety requirements

inactive
Buy Now
Organization: CEI
Publication Date: 1 October 2013
Status: inactive
Page Count: 72
ICS Code (Other standards related to lamps): 29.140.99
scope:

Replace the fifth, sixth and seventh paragraphs by the following new paragraph:

Particular requirements for controlgears providing safety extra low voltage (from now on SELV) are given in Annex L.

Document History

September 1, 2021
Lamp controlgear Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 1 000 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.
May 1, 2016
Lamp controlgear Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
April 1, 2016
Lamp controlgear Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
CEI EN 61347-1
October 1, 2013
Lamp controlgear Part 1: General and safety requirements
Replace the fifth, sixth and seventh paragraphs by the following new paragraph: Particular requirements for controlgears providing safety extra low voltage (from now on SELV) are given in Annex L.
April 1, 2013
Lamp controlgear Part 1: General and safety requirements
Particular requirements for controlgears providing safety extra low voltage (from now on SELV) are given in Annex L.
November 1, 2011
Lamp controlgear Part 1: General and safety requirements
Questa Variante della Norma CEI EN 61347-1:2009-01 modifica i seguenti articoli/paragrafi: 1, 9, 11, 14, Allegato B.
January 1, 2009
Lamp controlgear Part 1: General and safety requirements
Questa Parte della EN/IEC 61347 specifica le prescrizioni generali e di sicurezza per le unità di alimentazione di lampada destinate all'impiego con alimentazioni in c.c. fino a 250 V e/o...
November 1, 2008
Lamp controlgear Part 1: General and safety requirements
Questa Parte della EN/IEC 61347 specifica le prescrizioni generali e di sicurezza per le unità di alimentazione di lampada destinate all'impiego con alimentazioni in c.c. fino a 250 V e/o...
September 1, 2008
Unità di alimentazione di lampada - Parte 1: Prescrizioni generali e di sicurezza
La presente Variante alla Norma CEI EN 61347-1 modifica: l’Introduzione, gli articoli 1, 4, 16 della Norma base e aggiunge l’Allegato I “Alimentatori magnetici da incorporare con isolamento doppio o...
September 1, 2001
Lamp controlgear - Part 1: General and safety requirements
Questa Norma specifica le prescrizioni generali e di sicurezza per le unità di alimentazione di lampada destinate all’impiego con alimentazioni in corrente continua fino a 250 V e/o alimentazioni in...

References

Advertisement