CEI EN 61347-1

Lamp controlgear Part 1: General and safety requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2016
Status: active
Page Count: 234
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.

This standard also covers lamp controlgear for lamps which are not yet standardized. Tests dealt with in this standard are type tests.

Requirements for testing individual lamp controlgear during production are not included.

Requirements for semi-luminaires are given in IEC 60598-1:2014 (see definition 1.2.60).

Particular requirements for controlgears providing safety extra low voltage (from now on SELV) are given in Annex L.

It can be expected that lamp control gear which comply with this standard will not compromise safety between 90 % and 110 % of their rated supply voltage in independent use and when operated in luminaires complying with the safety standard IEC 60598-1 and the relevant part IEC 60598-2-xx and with lamps complying with the relevant lamp standards. Performance requirements may require tighter limits

Document History

September 1, 2021
Lamp controlgear Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 1 000 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.
CEI EN 61347-1
May 1, 2016
Lamp controlgear Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
April 1, 2016
Lamp controlgear Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
October 1, 2013
Lamp controlgear Part 1: General and safety requirements
Replace the fifth, sixth and seventh paragraphs by the following new paragraph: Particular requirements for controlgears providing safety extra low voltage (from now on SELV) are given in Annex L.
April 1, 2013
Lamp controlgear Part 1: General and safety requirements
Particular requirements for controlgears providing safety extra low voltage (from now on SELV) are given in Annex L.
November 1, 2011
Lamp controlgear Part 1: General and safety requirements
Questa Variante della Norma CEI EN 61347-1:2009-01 modifica i seguenti articoli/paragrafi: 1, 9, 11, 14, Allegato B.
January 1, 2009
Lamp controlgear Part 1: General and safety requirements
Questa Parte della EN/IEC 61347 specifica le prescrizioni generali e di sicurezza per le unità di alimentazione di lampada destinate all'impiego con alimentazioni in c.c. fino a 250 V e/o...
November 1, 2008
Lamp controlgear Part 1: General and safety requirements
Questa Parte della EN/IEC 61347 specifica le prescrizioni generali e di sicurezza per le unità di alimentazione di lampada destinate all'impiego con alimentazioni in c.c. fino a 250 V e/o...
September 1, 2008
Unità di alimentazione di lampada - Parte 1: Prescrizioni generali e di sicurezza
La presente Variante alla Norma CEI EN 61347-1 modifica: l’Introduzione, gli articoli 1, 4, 16 della Norma base e aggiunge l’Allegato I “Alimentatori magnetici da incorporare con isolamento doppio o...
September 1, 2001
Lamp controlgear - Part 1: General and safety requirements
Questa Norma specifica le prescrizioni generali e di sicurezza per le unità di alimentazione di lampada destinate all’impiego con alimentazioni in corrente continua fino a 250 V e/o alimentazioni in...

References

Advertisement