DSF/ISO/FDIS 8820-2

Road vehicles - Fuse-links - Part 2: User guidelines

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This Part of ISO 8820 gives guidance for the choice and application of automotive fuse-links (see Annex A) which are defined in Part 3 and above of this Standard. It describes the various parameters which have to be taken into account when selecting fuse-links. Fuse-links according to ISO 8820 are intended for electrical cable protection. If these type of fuse-links shall be used for electrical component protection, it shall be agreed between customer and supplier. It is intended to be used in conjunction with the other parts of ISO 8820.

Document History

March 3, 2014
Road vehicles - Fuse-links - Part 2: User guidelines
ISO 8820-2:2014 gives guidance for the choice and application of automotive fuse-links which are defined in the other parts of the ISO 8820 series. It describes the various parameters which have to...
DSF/ISO/FDIS 8820-2
Road vehicles - Fuse-links - Part 2: User guidelines
This Part of ISO 8820 gives guidance for the choice and application of automotive fuse-links (see Annex A) which are defined in Part 3 and above of this Standard. It describes the various parameters...
Advertisement