DS/ISO 8820-2
Road vehicles - Fuse-links - Part 2: User guidelines
| Organization: | DS |
| Publication Date: | 3 March 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
ISO 8820-2:2014 gives guidance for the choice and application of automotive fuse-links which are defined in the other parts of the ISO 8820 series. It describes the various parameters which have to be taken into account when selecting fuse-links. Fuse-links according to ISO 8820 are intended for electrical cable protection. If these types of fuse-links are to be used for electrical component protection, it should be agreed between customer and supplier. ISO 8820-2:2014 is intended to be used in conjunction with the other parts of ISO 8820.
Document History