DSF/ISO/FDIS 20302

Health informatics - Health cards - Numbering system and registration procedure for issuer identifiers

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (IT applications in health care technology): 35.240.80
scope:

This International Standard is designed to confirm, via a numbering system and registration procedure, the identities of both the healthcare application provider and the health card holder in order that information may be exchanged by using cards issued for healthcare services. This International Standard focuses on the machine-readable cards of ID-1 type defined in ISO/IEC 7810 that are issued for healthcare services provided in a service area that crosses the national borders of two or more countries/areas. This International Standard applies to healthcare data cards where the issuer and the application provider are the same party. This International Standard applies directly, or refers, to existing ISO standards for physical characteristics and recording techniques. Security issues follow the requirements of each healthcare data card system. In addition, this International Standard regulates the visual information written on the healthcare data card.

Document History

January 17, 2022
Health informatics – Health cards – Numbering system and registration procedure for issuer identifiers
This document specifies a numbering system and registration procedure for identifying both healthcare application providers and health card holders in order to exchange information through the use of...
March 20, 2014
Health informatics – Health cards – Numbering system and registration procedure for issuer identifiers
ISO 20302:2014 is designed to confirm, via a numbering system and registration procedure, the identities of both the healthcare application provider and the health card holder in order that...
DSF/ISO/FDIS 20302
Health informatics - Health cards - Numbering system and registration procedure for issuer identifiers
This International Standard is designed to confirm, via a numbering system and registration procedure, the identities of both the healthcare application provider and the health card holder in order...
Advertisement