DS/ISO 20302
Health informatics – Health cards – Numbering system and registration procedure for issuer identifiers
| Organization: | DS |
| Publication Date: | 20 March 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
ISO 20302:2014 is designed to confirm, via a numbering system and registration procedure, the identities of both the healthcare application provider and the health card holder in order that information may be exchanged by using cards issued for healthcare services. ISO 20302:2014 focuses on the machine-readable cards of ID-1 type defined in ISO/IEC 7810 that are issued for healthcare services provided in a service area that crosses the national borders of two or more countries/areas. ISO 20302:2014 applies to healthcare data cards where the issuer and the application provider are the same party. ISO 20302:2014 applies directly, or refers, to existing ISO standards for physical characteristics and recording techniques. Security issues follow the requirements of each healthcare data card system. In addition, ISO 20302:2014 regulates the visual information written on the healthcare data card.
Document History