CEN - EN ISO 11816-1
Milk and milk products - Determination of alkaline phosphatase activity - Part 1: Fluorimetric method for milk and milk-based drinks
| Organization: | CEN |
| Publication Date: | 1 November 2013 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Milk and processed milk products): | 67.100.10 |
scope:
This part of ISO 11816|IDF 155 specifies a fluorimetric method for the determination of alkaline phosphatase (ALP, EC 3.1.3.1) activity in raw and heat-treated whole milk, semi-skimmed milk, skimmed milk and flavoured milks. This method is applicable to milk and milk-based drinks from cows, sheep and goats. It is also applicable to milk powder after reconstitution.
The instrument can read activities up to 7 000 milliunits per litre (mU/l). If the activity is higher than 7 000 mU/l, it is diluted with alkaline phosphatase-free milk (7.1) so as to obtain a measurement not higher than 7 000 mU/l.
Document History