CEN - EN 14025

Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction

inactive
Organization: CEN
Publication Date: 1 October 2013
Status: inactive
Page Count: 60
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working or test pressure exceeding 50 kPa (0,5 bar), for the transport of dangerous goods by road and rail and sea. This European Standard includes requirements for openings, closures and structural equipment; it does not cover requirements of service equipment. For tanks for the transport of cryogenic liquids, EN 13530-1 and EN 13530-2 apply.

NOTE 1 Design and construction of pressure tanks according to the scope of this European Standard are primarily subject to the requirements of RID/ADR, 6.8.2.1, 6.8.3.1 and 6.8.5, as relevant. In addition, the relevant requirements of RID/ADR, columns 12 and 13 of Table A to chapter 3.2, 4.3 and 6.8.2.4 apply. For the structural equipment subsections 6.8.2.2 and 6.8.3.2 apply, as relevant. The definitions of RID/ADR 1.2.1 are referred to. For portable tanks see also Chapter 4.2 and Sections 6.7.2 and 6.7.3 of RID and ADR. In addition, the relevant requirements of RID/ADR, columns 10 and 11 of Table A to Chapter 3.2, 4.2, 6.7.2 and 6.7.3 apply. The paragraph numbers above relate to the 2013 issue of RID/ADR which are subject to regular revisions. This can lead to temporary non-compliances with EN 14025. It is important to know that requirements of RID/ADR take precedence over any clause of this standard.

NOTE 2 This standard is applicable to liquefied gases including LPG, however for a dedicated LPG standard see EN 12493.

If not otherwise specified, provisions which take up the whole width of the page apply to all kind of tanks. Provisions contained in a single column apply only to:

road and rail pressure tanks according to RID/ADR chapter 6.8 (left-hand column);

portable tanks according to RID/ADR chapter 6.7 (right-hand column).

Document History

December 1, 2023
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction
This document specifies the minimum requirements for the design and construction of metallic pressure tanks for the transport of dangerous goods by road and rail and sea. This document includes...
July 1, 2018
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction
This document specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working pressure exceeding 50 kPa (0,5 bar), for the transport of...
October 1, 2013
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working or test pressure exceeding 50 kPa (0,5 bar), for the...
EN 14025
October 1, 2013
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working or test pressure exceeding 50 kPa (0,5 bar), for the...
May 1, 2008
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and Construction
A description is not available for this item.
November 1, 2003
Tanks for the transport of dangerous goods Metallic pressure tanks Design and construction
A description is not available for this item.
November 1, 2003
Tanks for the transport of dangerous goods Metallic pressure tanks Design and construction
A description is not available for this item.

References

Advertisement