PIP RESP003S
Specification for High Power Vertical Submerged Motor Centrifugal Pumps for Water Service
| Organization: | PIP |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This Practice describes manufacturing and performance requirements for vertical submerged motor centrifugal pumps and their accessories.
This Practice covers pumps with service conditions within the following limits:
a. Maximum discharge pressure 35 Barg (500 psig)
b. Minimum pumping temperature 0ºC (32ºF)
c. Maximum pumping temperature 150ºC (300ºF)
d. Maximum rotational speed 3,600 rpm
Purpose
This Practice provides requirements for design and manufacture of vertical submerged motor centrifugal pumps of 150 kW (200 HP) or greater used for water services.
Comment: Water services include condensate, cooling water, demineralized water, utility water, produced water, treated water, etc.
Document History