PIP RESP003S

Specification for Vertical Submerged Motor Centrifugal Pumps for Water Service

inactive
Buy Now
Organization: PIP
Publication Date: 1 February 2004
Status: inactive
Page Count: 32
scope:

This Practice covers manufacturing and performance requirements for vertical submerged motor centrifugal pumps and their accessories.

Pumps with service conditions within the limits listed below are covered by this Practice:

a. Maximum discharge pressure 3,500 kPa (500 psig)

b. Minimum pumping temperature 0ºC (32ºF)

c. Maximum pumping temperature 150ºC (300ºF)

d. Maximum rotational speed 3,600 rpm

This Practice is a complete revision of PIP RESP003S, and therefore, revision markings are not provided.

Purpose

This Practice provides the supplier with requirements for design and manufacture of vertical submerged motor centrifugal pumps that are used for water services.

 

Document History

January 1, 2020
Specification for High Power Vertical Submerged Motor Centrifugal Pumps for Water Service
This Practice provides requirements for design and manufacture of vertical submerged motor centrifugal pumps of 150 kW (200 HP) or greater used for water services. Comment: Water services include...
December 1, 2010
Specification for High Power Vertical Submerged Motor Centrifugal Pumps for Water Service
This Practice describes manufacturing and performance requirements for vertical submerged motor centrifugal pumps and their accessories. This Practice covers pumps with service conditions within the...
December 1, 2010
Specification for High Power Vertical Submerged Motor Centrifugal Pumps for Water Service
This Practice covers manufacturing and performance requirements for vertical submerged motor centrifugal pumps and their accessories. Pumps with service conditions within the limits listed below are...
October 1, 2010
Specification for High Power Vertical Submerged Motor Centrifugal Pumps for Water Service
This Practice covers manufacturing and performance requirements for vertical submerged motor centrifugal pumps and their accessories. Pumps with service conditions within the limits listed below are...
February 1, 2010
Specification for High Power Vertical Submerged Motor Centrifugal Pumps for Water Service
This Practice covers manufacturing and performance requirements for vertical submerged motor centrifugal pumps and their accessories. Pumps with service conditions within the limits listed below are...
PIP RESP003S
February 1, 2004
Specification for Vertical Submerged Motor Centrifugal Pumps for Water Service
This Practice covers manufacturing and performance requirements for vertical submerged motor centrifugal pumps and their accessories. Pumps with service conditions within the limits listed below are...

References

Advertisement