JSA - JIS C 8159-1

Non-integrated linear LED lamps with GX16t-5 cap for general lighting services-Part 1: Safety specifications

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 April 2013
Status: active
Page Count: 41
ICS Code (Lamps in general): 29.140.01
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This Standard specifies the safety requirements of non-integrated linear LED lamps with GX16t-5 cap for general lighting services (hereafter referred to as "linear LED lamp").

This Standard is applicable to the following linear LED lamps:

- Rated wattage: 60 W or less

- Lamp voltage: 120 V ripple free d.c. or less

Cap: GX16t-5

This Standard is not applicable to linear LED lamps that use the conventional caps for a fluorescent lamp and integrate a control gear. The linear LED lamps covered by this Standard are applicable to Class I luminaire and Class II luminaire which are the insulating classes of luminaire defined in JIS C 8105-1.

NOTE 1 The information for the design of control gear of linear LED lamp targeted in this Standard is given in Annex E, the information for the design of a lamp socket in Annex F, and the information for the design of a lamp luminaire in Annex G. Furthermore, the relation between the positioning of a linear LED lamp and that of other LED modules, LED lamps, etc. is described in Annex H.

NOTE 2 "120 V ripple free d.c." means a DC system of 120 V DC of maximum peak voltage 140 V or less based on the definition of the sine wave ripple component of not more than 10 % (effective value).

Document History

JIS C 8159-1
April 22, 2013
Non-integrated linear LED lamps with GX16t-5 cap for general lighting services-Part 1: Safety specifications
This Standard specifies the safety requirements of non-integrated linear LED lamps with GX16t-5 cap for general lighting services (hereafter referred to as "linear LED lamp"). This Standard is...

References

Advertisement