JSA - JIS C 8159-2

Non-integrated linear LED lamps with GX16t-5 cap for general lighting services - Part 2: Performance requirements

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 December 2013
Status: active
Page Count: 38
ICS Code (Lamps in general): 29.140.01
scope:

This Standard specifies the performance requirements of non-integrated linear LED lamps with GX16t-5 cap for general lighting services (hereafter referred to as "linear LED lamp").

This Standard is applicable to the following linear LED lamps:

- Rated wattage: 60 W or less

- Lamp voltage: 120 V ripple free d.c. or less

- Cap: GX16t-5

This Standard is not applicable to linear LED lamps that use the caps for a fluorescent lamp specified in related standards (JIS C 7617-1, JIS C 7618-1, etc.) and integrate a controlgear. The linear LED lamps covered by this Standard are applicable to Class I luminaire and Class II luminaire which are the insulating classes of luminaire defined in JIS C 8105-1.

NOTE 1 The information for the design of a linear LED lamp controlgear is described in Annex G, the information for the design of a linear LED lamp luminaire in Annex H and the information for the linear LED lamp attached to the luminaire intended for a waterproof performance in Annex I.

NOTE 2 "120 V ripple free d.c." means a d.c. system of 120 V d.c. of maximum peak voltage 140 V or less based on the definition of the sine wave ripple component of not more than 10 % (effective value).

Document History

JIS C 8159-2
December 20, 2013
Non-integrated linear LED lamps with GX16t-5 cap for general lighting services - Part 2: Performance requirements
This Standard specifies the performance requirements of non-integrated linear LED lamps with GX16t-5 cap for general lighting services (hereafter referred to as "linear LED lamp"). This Standard is...

References

Advertisement