FORD WSS-M2A177-A1

ALUMINUM ALLOY, EXTRUSION, HEAT TREATABLE, STRUCTURAL, HIGH STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 6 November 2012
Status: inactive
Page Count: 8
scope:

The materials defined by these specifications are for 6000 series, heat treatable extruded aluminum tubes and profiles.

Ford Motor Company may, at its option and in agreement with the local or regional supplier, define additional and/or restricted technical delivery requirements such as mechanical properties, forming characteristics, pretreatment, and/or surface texture, for a specific grade and/or part. The defined requirements shall be mandatory and no characteristics shall conflict with these engineering specifications.

Document History

December 17, 2014
ALUMINUM ALLOY, EXTRUSION, HEAT TREATABLE, STRUCTURAL, HIGH STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are for 6000 series, heat treatable extruded aluminum tubes and profiles. Ford Motor Company may, at its option and in agreement with the local or...
November 6, 2012
ALUMINUM ALLOY, EXTRUSION, HEAT TREATABLE, STRUCTURAL, HIGH STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are for 6000 series, heat treatable extruded aluminum tubes and profiles. Ford Motor Company may, at its option and in agreement with the local or...
FORD WSS-M2A177-A1
November 6, 2012
ALUMINUM ALLOY, EXTRUSION, HEAT TREATABLE, STRUCTURAL, HIGH STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are for 6000 series, heat treatable extruded aluminum tubes and profiles. Ford Motor Company may, at its option and in agreement with the local or...

References

Advertisement