FORD WSS-M13P11-A1

LUBRICANT, DRY FILM, PTFE IN WATER-BASED POLYURETHANE RESIN ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 25 October 2013
Status: active
Page Count: 2
scope:

The material defined by this specification is a dispersion of solid lubricants in a water-based polyurethane resin/solvent system, which can be adhered to a metal or plastic surface. This product is specifically designed to reduce squeaking or grating sounds that typically occur between sliding metal and plastic parts. The coating can be applied by a brush, dip, or spray process and then air dried or force dried with heat.

Document History

FORD WSS-M13P11-A1
October 25, 2013
LUBRICANT, DRY FILM, PTFE IN WATER-BASED POLYURETHANE RESIN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a dispersion of solid lubricants in a water-based polyurethane resin/solvent system, which can be adhered to a metal or plastic surface. This product is...
September 28, 2007
LUBRICANT, DRY FILM, PTFE IN WATER-BASED POLYURETHANE RESIN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a dispersion of solid lubricants in a water-based polyurethane resin/solvent system, which can be adhered to a metal or plastic surface. This product is...
March 5, 2001
LUBRICANT, DRY FILM, PTFE IN WATER-BASED POLYURETHANE RESIN
1. SCOPE The material defined by this specification is a dispersion of solid lubricants in a water-based polyurethane resin/solvent system, which can be adhered to a metal or plastic surface. This...

References

Advertisement