FORD WSS-M13P11-A1
LUBRICANT, DRY FILM, PTFE IN WATER-BASED POLYURETHANE RESIN
| Organization: | FORD |
| Publication Date: | 5 March 2001 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The material defined by this specification is a dispersion of solid lubricants in a water-based polyurethane resin/solvent system, which can be adhered to a metal or plastic surface. This product is specifically designed to reduce squeaking or grating sounds that typically occur between sliding metal and plastic parts. The coating can be applied by a brush, dip, or spray process and then air dried or force dried with heat.
Document History