IEC 60605-6
Equipment Reliability Testing Part 6: Tests for the Validity of a Constant Failure Rate Assumption Amendment 1-1989)
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Application of statistical methods): | 03.120.30 |
Document History
May 1, 2007
Equipment reliability testing – Part 6: Tests for the validity and estimation of the constant failure rate and constant failure intensity
This standard specifies procedures to verify the assumption of a constant failure rate or constant failure intensity, as defined in IEC 60050(191), and to identify patterns in the failure rate or...
April 1, 1997
Equipment Reliability Testing - Part 6: Tests for the Validity of the Constant Failure Rate or Constant Failure Intensity Assumptions
A description is not available for this item.
April 1, 1997
Equipment Reliability Testing - Part 6: Tests for the Validity of the Constant Failure Rate or Constant Failure Intensity Assumptions
A description is not available for this item.
IEC 60605-6
January 1, 1986
Equipment Reliability Testing Part 6: Tests for the Validity of a Constant Failure Rate Assumption Amendment 1-1989)
A description is not available for this item.