IEC 60605-6

Equipment Reliability Testing - Part 6: Tests for the Validity of the Constant Failure Rate or Constant Failure Intensity Assumptions

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 1997
Status: inactive
Page Count: 40
ICS Code (Characteristics and design of machines, apparatus, equipment): 21.020
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Application of statistical methods): 03.120.30

Document History

May 1, 2007
Equipment reliability testing – Part 6: Tests for the validity and estimation of the constant failure rate and constant failure intensity
This standard specifies procedures to verify the assumption of a constant failure rate or constant failure intensity, as defined in IEC 60050(191), and to identify patterns in the failure rate or...
IEC 60605-6
April 1, 1997
Equipment Reliability Testing - Part 6: Tests for the Validity of the Constant Failure Rate or Constant Failure Intensity Assumptions
A description is not available for this item.
April 1, 1997
Equipment Reliability Testing - Part 6: Tests for the Validity of the Constant Failure Rate or Constant Failure Intensity Assumptions
A description is not available for this item.
January 1, 1986
Equipment Reliability Testing Part 6: Tests for the Validity of a Constant Failure Rate Assumption Amendment 1-1989)
A description is not available for this item.
Advertisement