DIN EN ISO 10819

Mechanical vibration and shock - Hand-arm vibration - Measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand (ISO 10819:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: inactive
Page Count: 35
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Hand and arm protection): 13.340.40
scope:

This International Standard specifies a method for the laboratory measurement, data analysis, and reporting of the vibration transmissibility of a glove with a vibration-reducing material that covers the palm, fingers, and thumb of the hand. This International Standard specifies vibration transmissibility in terms of vibration transmitted from a handle through a glove to the palm of the hand in one-third-octave frequency bands with centre frequencies of 25 Hz to 1 250 Hz.

The measurement procedure specified in this International Standard can also be used to measure the vibration transmissibility of a material that is being evaluated for use to cover a handle of a machine or for potential use in a glove. However, results from this test cannot be used to certify that a material used to cover a handle meets the requirements of this International Standard to be classified as an antivibration covering. A material tested in this manner could later be placed in a glove. When this is the case, the glove needs to be tested in accordance with the measurement procedure of this International Standard and needs to meet the vibration attenuation performance requirements of this International Standard in order to be classified as an antivibration glove.

NOTE ISO 13753[1] defines a method for screening materials used for vibration attenuation on the handles of machines and for gloves.

Document History

December 1, 2022
Mechanical vibration and shock - Hand-arm vibration - Measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand (ISO 10819:2013 + Amd.1:2019 + Amd.2:2021)
A description is not available for this item.
May 1, 2020
Mechanical vibration and shock - Hand-arm vibration - Measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand - Amendment 2 (ISO 10819:2013/DAM 2:2020); German and English version EN ISO 10819:2013/prA2:2020
A description is not available for this item.
May 1, 2019
Mechanical vibration and shock - Hand-arm vibration - Measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand (ISO 10819:2013 + Amd.1:2019) (includes Amendment :2019)
A description is not available for this item.
September 1, 2017
Mechanical vibration and shock - Hand-arm vibration - Measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand - Amendment 1 (ISO 10819:2013/DAM 1:2017); German and English version EN ISO 10819:2013/prA1:2017
A description is not available for this item.
DIN EN ISO 10819
December 1, 2013
Mechanical vibration and shock - Hand-arm vibration - Measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand (ISO 10819:2013)
This International Standard specifies a method for the laboratory measurement, data analysis, and reporting of the vibration transmissibility of a glove with a vibration-reducing material that covers...
August 1, 1996
Hand-arm vibration - Method for the measurement of the vibration transmissibility of gloves at the palm of the hand (ISO 10 819:1996)
A description is not available for this item.

References

Advertisement