DIN EN ISO 7622-1
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation (ISO 7622-1:2013)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This part of ISO 7622 specifies a method for the determination of the elongation of steel cords constituting the carcass of conveyor belts, when subjected to a force corresponding to 10 % and 60 % of the specified tensile strength.
It applies exclusively to conveyor belts with a steel carcass.
NOTE A method for the determination of tensile strength is specified in ISO 7622-2.
Document History
DIN EN ISO 7622-1
November 1, 2013
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation (ISO 7622-1:2013)
This part of ISO 7622 specifies a method for the determination of the elongation of steel cords constituting the carcass of conveyor belts, when subjected to a force corresponding to 10 % and 60 % of...
November 1, 1995
Longitudinal traction test on steel cord conveyor belts - Measurement of elongation (ISO 7622-1:1984)
A description is not available for this item.