DIN EN ISO 7622-1
Longitudinal traction test on steel cord conveyor belts - Measurement of elongation (ISO 7622-1:1984)
inactive
| Organization: | DIN |
| Publication Date: | 1 November 1995 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Components for conveyors): | 53.040.20 |
Document History
November 1, 2013
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation (ISO 7622-1:2013)
This part of ISO 7622 specifies a method for the determination of the elongation of steel cords constituting the carcass of conveyor belts, when subjected to a force corresponding to 10 % and 60 % of...
DIN EN ISO 7622-1
November 1, 1995
Longitudinal traction test on steel cord conveyor belts - Measurement of elongation (ISO 7622-1:1984)
A description is not available for this item.