DIN EN ISO 217

Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction (ISO 217:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: active
Page Count: 11
ICS Code (Office paper): 85.080.10
scope:

This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to sizes as given in ISO 216 and establishes a system of designation of untrimmed sizes.

This International Standard also specifies the method for the indication of machine direction of untrimmed sizes.

Document History

DIN EN ISO 217
December 1, 2013
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction (ISO 217:2013)
This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to sizes as given in ISO 216 and establishes a system of...
November 1, 2008
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction (ISO 217:2008)
A description is not available for this item.

References

Advertisement