DIN ISO 4378-4
Plain bearings - Terms, definitions, classification and symbols - Part 4: Basic symbols (ISO 4378-4:2009)
| Organization: | DIN |
| Publication Date: | 1 December 2013 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Character symbols): | 01.075 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This part of ISO 4378 defines basic symbols for use in the field of plain bearings. Additional signs are also defined for use as superscripts and subscripts.
The characters employed are drawn from the Latin and Greek alphabets, Arabic numerals and other signs, for example points, commas, horizontal lines or asterisks. In the simplest case, an application symbol consists of the basic character alone; in the most complex, of the basic character with subscripts and superscripts (additional signs).
For the purposes of international applicability, all basic symbols and additional signs have been derived from English words, and designations used in technical literature up to now have been adopted as far as possible. Wide conformity of the symbols for all types of plain bearings has been attempted.
This classification is established for use in calculations and technological and geometrical determinations, as well as in the quality assurance of plain bearings. Quantities having a fixed value for a certain construction are designated by capital letters, where possible.
Depending on the special field of application, the basic characters specified are for stand-alone use or appropriately combined with additional signs, where necessary, to minimize the risk of confusion; multiple designations can be avoided by suitable indexing with additional signs.
Document History