DIN ISO 7146-1

Plain bearings - Appearance and characterization of damage to metallic hydrodynamic bearings - Part 1: General (ISO 7146-1:2008)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 56
ICS Code (Plain bearings): 21.100.10
scope:

This part of ISO 7146 defines, describes and classifies the characteristics of damage occurring in service to hydrodynamically lubricated metallic plain bearings and journals. It assists in the understanding of the various characteristic forms of damage which may occur.

Consideration is restricted to damage characteristics which have a well-defined appearance and which can be attributed to particular damage causes with a high degree of certainty. Various appearances are illustrated with photographs and diagrams

Document History

DIN ISO 7146-1
December 1, 2015
Plain bearings - Appearance and characterization of damage to metallic hydrodynamic bearings - Part 1: General (ISO 7146-1:2008)
This part of ISO 7146 defines, describes and classifies the characteristics of damage occurring in service to hydrodynamically lubricated metallic plain bearings and journals. It assists in the...

References

Advertisement