ICEA S-112-718
OPTICAL FIBER CABLE FOR PLACEMENT IN SEWER ENVIRONMENTS
| Organization: | ICEA |
| Publication Date: | 8 November 2013 |
| Status: | inactive |
| Page Count: | 89 |
scope:
General Overview
This Standard covers optical fiber communications cables intended for installation in underground sewers, specifically storm and sanitary sewers. Materials, construction, and performance requirements are included in this Standard, together with applicable test procedures. Additional applicationsbased considerations are discussed as well.
Refer to other ICEA optical cable product Standards which may have relevance to cables of this Standard: ·
. ICEA S-87-640 for optical fiber communications cables intended for general outside plant use
· ICEA S-104-696 for optical fiber communications cables intended for indoor/outdoor use.
· ICEA S-110-717 for optical fiber cables intended for aerial, duct, and buried outdoor and indoor/outdoor drop applications
· ICEA S-115-730 for optical fiber cables intended for Multiple Dwelling Unit (MDU) applications
Note that the MDU application space may overlap that of drop cables.
Refer to the following published ICEA optical cable product Standard for other applications
· ICEA S-83-596 for optical fiber cables intended for indoor applications.
Document History