API SPEC 2B

Specification for the Fabrication of Structural Steel Pipe

inactive
Buy Now
Organization: API
Publication Date: 1 July 2001
Status: inactive
Page Count: 20
scope:

This specification covers the fabrication of structural steel pipe formed from plate steel with longitudinal and circumferential butt-welded seams, typically in sizes 14 in. outside diameter (OD) and larger (40 in. and larger for LWDS) with wall thickness 3 / 8 in. and greater (up to a nominal 40 ft in length) suitable for use in construction of welded offshore structures. The use of the ERW process or spiral welded pipe is not included in this specification. Pipe fabricated under this specification is intended to be used primarily in piling and main structural members, including tubular truss connections, where internal stiffeners are not usually required.

Manufacturers desiring to apply the API Monogram to the products covered by this specification shall demonstrate to the satisfaction of the American Petroleum Institute a program of education, training, experience, and/or examination assuring the manufacturer's personnel are competent in welding, inspection, nondestructive examination, and testing required or referenced by this specification.

Document History

July 1, 2001
Specification for the Fabrication of Structural Steel Pipe
This specification covers the fabrication of structural steel pipe formed from plate steel with longitudinal and circumferential butt-welded seams, typically in sizes 14 in. outside diameter (OD) and...
July 1, 2001
Specification for the Fabrication of Structural Steel Pipe
This specification covers the fabrication of structural steel pipe formed from plate steel with longitudinal and circumferential butt-welded seams, typically in sizes 14 in. outside diameter (OD) and...
API SPEC 2B
July 1, 2001
Specification for the Fabrication of Structural Steel Pipe
This specification covers the fabrication of structural steel pipe formed from plate steel with longitudinal and circumferential butt-welded seams, typically in sizes 14 in. outside diameter (OD) and...
July 1, 2001
Specification for the Fabrication of Structural Steel Pipe
This specification covers the fabrication of structural steel pipe formed from plate steel with longitudinal and circumferential butt-welded seams, typically in sizes 14 in. outside diameter (OD) and...
July 1, 2001
Specification for the Fabrication of Structural Steel Pipe
This specification covers the fabrication of structural steel pipe formed from plate steel with longitudinal and circumferential butt-welded seams, typically in sizes 14 in. outside diameter (OD) and...
May 1, 1996
Specification for the Fabrication of Structural Steel Pipe
1. Scope 1.1 This specification covers the fabrication of structural steel pipe formed from plate steel with longitudinal and circumferential butt-welded seams, typically in sizes 14 inch outside...
July 1, 1990
SPECIFICATION FOR THE FABRICATION OF STRUCTURAL STEEL PIPE FOURTH EDITION; ERRATA - JULY 1990
A description is not available for this item.
November 1, 1977
SPECIFICATION FOR FABRICATED STRUCTURAL STEEL PIPE THIRD EDITION
A description is not available for this item.
October 1, 1972
SPECIFICATION for FABRICATED STRUCTURAL STEEL PIPE
A description is not available for this item.

References

Advertisement