IEC 60974-3

Arc welding equipment – Part 3: Arc striking and stabilizing devices

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2013
Status: inactive
Page Count: 44
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 specifies safety requirements for industrial and professional arc striking and arc stabilizing devices used in arc welding and allied processes.

This part of IEC 60974 is applicable to stand-alone units which may be connected to a separate welding power source or one where the welding power source and the arc striking and arc stabilizing device are housed in a single enclosure.

NOTE 1 Typical allied processes are for example plasma arc cutting and arc spraying.

NOTE 2 This standard does not include electromagnetic compatibility (EMC) requirements.

Document History

January 1, 2019
Arc welding equipment – Part 3: Arc striking and stabilizing devices
This part of IEC 60974 specifies safety requirements for industrial and professional ARC STRIKING and ARC STABILIZING DEVICES used in arc welding and allied processes. This document is applicable to...
IEC 60974-3
November 1, 2013
Arc welding equipment – Part 3: Arc striking and stabilizing devices
This part of IEC 60974 specifies safety requirements for industrial and professional arc striking and arc stabilizing devices used in arc welding and allied processes. This part of IEC 60974 is...
November 1, 2007
Arc welding equipment – Part 3: Arc striking and stabilizing devices
This part of IEC 60974 specifies safety requirements for industrial and professional arc striking and arc stabilizing devices used in arc welding and allied processes. This part of IEC 60974 is...
July 1, 2003
Arc welding equipment Part 3: Arc striking and stabilizing devices
A description is not available for this item.

References

Advertisement