CENELEC - HD 60269-2

Low-voltage fuses - Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Examples of standardized systems of fuses A to K

inactive
Organization: CENELEC
Publication Date: 1 September 2013
Status: inactive
Page Count: 56
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Fuses for use by authorized persons are generally designed to be used in installations where the fuse-links are accessible to, and may be replaced by, authorized persons only.

Fuses for use by authorized persons according to the following fuse systems also comply with the requirements of the corresponding subclauses of IEC 60269-1, unless otherwise defined in this standard.

This standard is divided into fuse systems, each dealing with a specific example of standardized fuses for use by authorized persons:

Fuse system A: Fuses with fuse-links with blade contacts (NH fuse system)

Fuse system B: Fuses with striker fuse-links with blade contacts (NH fuse system)

Fuse system C: Fuse-rails (NH fuse system)

Fuse system D: Fuse-bases for busbar mounting (NH fuse system)

Fuse system E: Fuses with fuse-links for bolted connections (BS bolted fuse system)

Fuse system F: Fuses with fuse-links having cylindrical contact caps (NF cylindrical fuse system)

Fuse system G: Fuses with fuse-links with offset blade contacts (BS clip-in fuse system)

Fuse system H: Fuses with fuse-links having "gD" and "gN" characteristic (class J and class L time delay and non time delay fuse types)

Fuse system I: gU fuse-links with wedge tightening contacts

Fuse system J: Fuses with fuse-links having "gD class CC" and "gN class CC" characteristics (class CC time delay and non-time delay fuse types)

Fuse system K: gK fuse-links with blade for bolted connections - High fuse-link ratings from 1 250 A up to 4 800 A (master fuse-links)

The following fuse systems are standardized systems in respect to their safety aspects. The National Committees shall select at least one complete fuse system of this European Standard for their national standards. The time current characteristics "gD" and "gN" are only relevant for the fuse system H.

Document History

September 1, 2013
Low-voltage fuses - Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Examples of standardized systems of fuses A to K
Fuses for use by authorized persons are generally designed to be used in installations where the fuse-links are accessible to, and may be replaced by, authorized persons only. Fuses for use by...
HD 60269-2
September 1, 2013
Low-voltage fuses - Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Examples of standardized systems of fuses A to K
Fuses for use by authorized persons are generally designed to be used in installations where the fuse-links are accessible to, and may be replaced by, authorized persons only. Fuses for use by...
September 1, 2010
Low-voltage fuses - Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Examples of standardized systems of fuses A to J
General scope Fuses for use by authorized persons are generally designed to be used in installations where the fuse-links are accessible to, and may be replaced by, authorized persons only. Fuses...
January 1, 1995
Low-Voltage Fuses Part 2: Supplementary Requirements for Fuses for Use by Authorized Persons (Fuses Mainly for Industrial Application)
A description is not available for this item.
January 1, 1995
Low-Voltage Fuses - Part 2: Supplementary Requirements for Fuses for Use by Authorized Persons (Fuses Mainly for Industrial Application)
A description is not available for this item.
January 1, 1995
Low-voltage fuses Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application)
A description is not available for this item.

References

Advertisement