GMW17023

PVC Skin, high heat stabilized, UV stabilized, manufactured in Slush-Method

inactive
Buy Now
Organization: GMW
Publication Date: 1 November 2013
Status: inactive
Page Count: 7
scope:

Material Description. PVC skin, manufactured in slush-method, high heat and UV stabilized, with no fabric backing, but may include a foam back-layer. The material shall be compounded to be flexible, free from tackiness. It shall be free from pinholes, pitting or dimpling. The material shall be capable of being routinely handled in the manufacturing process without damage. This specification covers material and some manufactured skin performance requirements.

Symbols. The material abbreviation according to ISO 11469 is >PVC<.

Typical Applications. Typical applications include the following: Instrument Panel.

Document History

October 1, 2018
PVC Skin, Heat Stabilized, UV stabilized, Manufactured in Slush or Cast Method
Material Description. PVC skin, manufactured in slush or cast-method, by powder or liquid, high heat or medium heat and UV stabilized, with no fabric backing, but may include a foam back-layer. The...
October 1, 2015
PVC Skin, high heat stabilized, UV stabilized, manufactured in Slush-Method
Material Description. PVC skin, manufactured in slush-method, high heat and UV stabilized, with no fabric backing, but may include a foam back-layer. The material shall be compounded to be flexible,...
GMW17023
November 1, 2013
PVC Skin, high heat stabilized, UV stabilized, manufactured in Slush-Method
Material Description. PVC skin, manufactured in slush-method, high heat and UV stabilized, with no fabric backing, but may include a foam back-layer. The material shall be compounded to be flexible,...
July 1, 2013
PVC Skin, high heat stabilized, UV stabilized, manufactured in Slush-Method
Material Description. PVC skin, manufactured in slush-method, high heat and UV stabilized, with no fabric backing, but may include a foam back-layer. The material shall be compounded to be flexible,...

References

Advertisement