GMW17023
PVC Skin, high heat stabilized, UV stabilized, manufactured in Slush-Method
| Organization: | GMW |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 7 |
scope:
Material Description. PVC skin, manufactured in slush-method, high heat and UV stabilized, with no fabric backing, but may include a foam back-layer. The material shall be compounded to be flexible, free from tackiness. It shall be free from pinholes, pitting or dimpling. The material shall be capable of being routinely handled in the manufacturing process without damage. This specification covers material and some manufactured skin performance requirements.
Symbols. The material abbreviation according to ISO 11469 is >PVC<.
Applicability. Typical applications include the following: Instrument Panel.
Remarks. Not applicable.
Document History