GMW16929

Organic Clearcoats for Aluminum Trim Parts

inactive
Buy Now
Organization: GMW
Publication Date: 1 November 2013
Status: inactive
Page Count: 5
scope:

Material Description. This specification covers requirements for organic coatings (paints) used to provide environmental protection for exterior aluminum applied parts. Coatings may be liquid or powder and may be applied over aluminum surfaces that are anodized (incompletely sealed) or chemically conversion coated. Any pretreatment or posttreatment must be free of Chrome VI.

Typical Applications. This coating is used to improve the chemical resistance of formed aluminum trim parts (window moldings, roof rack rails, etc.)

Remarks. For general requirements regarding aluminum materials and for anodizing as a pretreatment, reference GMW14665 Appendix A, FETu. This organic coating specification is intended to parallel the requirements of GMW3005 Class 2, Type B, for exterior topcoats and GMW14669 for painted part performance. This coating may be used to meet the requirements of GMW14665 Class A2. Inorganic topcoat material for aluminum trim is covered in GMW16209.

Document History

January 1, 2024
Organic Coatings for Exterior Aluminum Trim Parts
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
December 1, 2019
Organic Clearcoats for Exterior Aluminum Trim Parts
Material Description. This specification covers requirements for organic coatings (paints) used to provide environmental protection for exterior aluminum applied parts. Coatings may be liquid or...
August 1, 2019
Organic Clearcoats for Exterior Aluminum Trim Parts
Material Description. This specification covers requirements for organic coatings (paints) used to provide environmental protection for exterior aluminum applied parts. Coatings may be liquid or...
November 1, 2016
Organic Clearcoats for Aluminum Trim Parts
Material Description. This specification covers requirements for organic coatings (paints) used to provide environmental protection for exterior aluminum applied parts. Coatings may be liquid or...
GMW16929
November 1, 2013
Organic Clearcoats for Aluminum Trim Parts
Material Description. This specification covers requirements for organic coatings (paints) used to provide environmental protection for exterior aluminum applied parts. Coatings may be liquid or...

References

Advertisement