GMW16929

Organic Coatings for Exterior Aluminum Trim Parts

active, Most Current
Organization: GMW
Publication Date: 1 January 2024
Status: active
Page Count: 8
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers requirements for organic coatings (paints) used to provide environmental protection for exterior aluminum applied parts. Coatings may be liquid or powder and may be applied over aluminum surfaces that are anodized (incompletely sealed) or chemically conversion coated.

Symbols.

Not applicable.

Applicability.

This coating is used to improve the chemical resistance of formed aluminum trim parts (window moldings, roof rack rails, etc.)

Remarks.

This coating may be used to meet the Decorative Exterior Colored/Transparent (DEC/DET) requirements of GMW14665-DEC-Class A and GMW14665-DET-Class A. For conventional anodize and seal (without topcoat), see GMW14665-DET-Class B. For inorganic clearcoat over anodizing, see GMW16209.

Document History

GMW16929
January 1, 2024
Organic Coatings for Exterior Aluminum Trim Parts
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
December 1, 2019
Organic Clearcoats for Exterior Aluminum Trim Parts
Material Description. This specification covers requirements for organic coatings (paints) used to provide environmental protection for exterior aluminum applied parts. Coatings may be liquid or...
August 1, 2019
Organic Clearcoats for Exterior Aluminum Trim Parts
Material Description. This specification covers requirements for organic coatings (paints) used to provide environmental protection for exterior aluminum applied parts. Coatings may be liquid or...
November 1, 2016
Organic Clearcoats for Aluminum Trim Parts
Material Description. This specification covers requirements for organic coatings (paints) used to provide environmental protection for exterior aluminum applied parts. Coatings may be liquid or...
November 1, 2013
Organic Clearcoats for Aluminum Trim Parts
Material Description. This specification covers requirements for organic coatings (paints) used to provide environmental protection for exterior aluminum applied parts. Coatings may be liquid or...

References

Advertisement