DSF/FprEN 61755-3-2

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-2: Connectors with 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrule, angled single-mode non-dispersion shifted fibres

pending
Organization: DS
Status: pending
Page Count: 14

Document History

March 16, 2009
Fibre optic connector optical interfaces - Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25mm diameter cylindrical zirconia (ZrO2) 8 degrees angled-PC (APC) ferrule optical interface to meet specific...
DSF/FprEN 61755-3-2
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-2: Connectors with 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrule, angled single-mode non-dispersion shifted fibres
A description is not available for this item.
Fibre optic connector optical interfaces -- Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25mm diameter cylindrical zirconia (ZrO2) 8 degrees angled-PC (APC) ferrule optical interface to meet specific...
Advertisement